Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Candelabra Bayonet Base Lamps |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
Lamp Base Type | BA15d |
Power Rating | 76W |
Shell Material | Steel |
Lamp Holder, Candelabra Bayonet, Candelabra Bayonet Lamps | Newark Electronics |
Where can I find additional details, specifications and documents for a CB-275?
Additional datasheets, footprints and schematics for CB-275 are listed on our Part Details page. You can also find images and similar parts to CB-275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB-275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB-275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB-275 fall under?
The CB-275 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to CB-275 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB-275 you can contact the distributor directly for product support, shipping queries etc.
Is the CB-275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB-275 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CB-275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB-275 often in real-time on the comparison pages.
What if I can't find stock of CB-275?
You can fill out our help required form which you can use to request a quote for CB-275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.