Status: | Active |
---|---|
Series: | CAV4201 |
RoHS: | Compliant |
Prices starting from US$0.72
Power Efficiency up to 94% |
LED Drive Current up to 350 mA |
Compatible with 12 V and 24 V Standard Systems |
Handles Transients up to 40 V |
Single Pin Control and Dimming Function |
Drives LED Strings of up to 32 V |
Open and Short LED Protection |
Parallel Configuration for Higher Output Current |
CAV Prefix for Automotive and Other Applications requiring Site and Change Control |
Benefits |
---|
Smaller, more efficient alternative to linear regulators for driving high-brightness LEDs in step-down applications. |
Applications |
---|
12 V and 24 V Lighting Systems |
Automobiles and Aircraft |
End Products |
---|
High Brightness 350 mA LEDs |
Description | CAV4201 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
VIN Min (V) | 7 |
VIN Max (V) | 36 |
VO Max (V) | 32 |
IO Max (mA) | 350 |
fSW Typ (kHz) | 1000 |
Package Type | TSOT-23-5 |
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R | Avnet Asia |
LED DRIVER, BUCK, 1MHZ, SOIC-8 | element14 |
Led Driver, Buck Converter, 350 Ma/Reel |Onsemi CAV4201TD-GT3 | Newark Electronics |
CAV4201TD-GT3, LED Display Driver 1-Segments, 6.5 - 36 V, 5-Pin TSOT-23 | ON Semiconductor CAV4201TD-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAV4201TD-GT3?
Additional datasheets, footprints and schematics for CAV4201TD-GT3 are listed on our Part Details page. You can also find images and similar parts to CAV4201TD-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV4201TD-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV4201TD-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV4201TD-GT3 fall under?
The CAV4201TD-GT3 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAV4201TD-GT3 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV4201TD-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV4201TD-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV4201TD-GT3 have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CAV4201TD-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV4201TD-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAV4201TD-GT3?
You can fill out our help required form which you can use to request a quote for CAV4201TD-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.