Status: | Active |
---|---|
Series: | CAT9532 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
137
in stock
|
Buy Now | |
element14
from US$1.56
|
137
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
I/Os can be Used as GPIOs |
16 LED Drivers with Dimming Control |
256 Brightness Steps |
16 Open Drain Outputs Drive 25 mA Each |
2 Selectable Programmable Blink Fates: - Frequency: 0.593 Hz to 152 Hz - Duty Cycle: 0% to 99.6% |
400 kHz I2C Bus Compatible |
2.3 V to 5.5 V Operation |
5.0 V Tolerant I/Os |
Active Low Reset Input |
Benefits |
---|
Suitable for control, or data transfer, and LED control |
Applications |
---|
Backlighting |
Sensors control |
Alarm systems |
End Products |
---|
RGB color mixing |
Power switches, push-buttons |
Description | CAT9532 |
---|---|
Compliance | Pb-free Halide free |
I/O | 16 |
Cascadable | 8 Slave ID Addresses |
VCC Min (V) | 2.3 |
VCC Max (V) | 5.5 |
Interrupt Output | No |
I/O Pullups | No |
LED Blink/PWM | Yes |
IO Min (mA) | 25 |
Package Type | TSSOP-24 |
Led Dimmer W/ I2C, 5.5V, Tssop-24 | Newark Electronics |
LED DIMMER W/ I2C, 5.5V, TSSOP-24 | element14 |
CAT9532 Series 2.3 to 5.5 V 8-bit 8 I/O Iâ–“C and SMBus I/O Port - TQFN-16 | Future Electronics |
LED DRVR 16Segment 2.5V/3.3V/5V 24-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT9532YI-T2?
Additional datasheets, footprints and schematics for CAT9532YI-T2 are listed on our Part Details page. You can also find images and similar parts to CAT9532YI-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT9532YI-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT9532YI-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT9532YI-T2 fall under?
The CAT9532YI-T2 is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to CAT9532YI-T2 when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT9532YI-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT9532YI-T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT9532YI-T2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CAT9532YI-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT9532YI-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT9532YI-T2?
You can fill out our help required form which you can use to request a quote for CAT9532YI-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.