Status: | Active |
---|---|
Series: | CAT34TS02 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
3,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
JEDEC JC42.4 Compliant Temperature Sensor |
Temperature Range: -20°C to 125°C |
DDR3 DIMM compliant SPD EEPROM |
Supply Range: 3.3 V 10% |
I2C /SMBus Interface |
Schmitt triggers and noise suppression filters on SCL and SDA inputs |
Low power CMOS technology |
2 x 3 x 0.75 mm TDFN Package |
These Devices are Pb-Free and are RoHS Compliant |
Applications |
---|
Thermal Management and SPD for DDR3 Memory Modules |
Game Consoles |
End Products |
---|
Notebook and Desktop Computers |
Description | CAT34TS02 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local |
Data Transmission Standard | I2C |
ICC Max (mA) | 0.5 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -20 |
T Max (°C) | 125 |
Temperature Error (°C) | ±3 |
Package Type | TDFN-8 |
CAT34TS02 Series 3.3 V 500 uA Surface Mount Digital Output Temperature - TDFN-8 | Future Electronics |
Temperature Sensor 2K EEPROM I2C TDFN8 | RS |
Temperature Sensor With Eeprom Memory/Reel |Onsemi CAT34TS02VP2GT4C | Newark Electronics |
Temp Sensor Digital I2C 8-Pin TDFN T/R | Avnet America |
CAT34TS02VP2GT4C Temperature Sensor 8-Pin TDFN, -20 - +125 degC | ON Semiconductor CAT34TS02VP2GT4C | RS Americas |
TEMPERATURE SENSOR IC, DIGITAL, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a CAT34TS02VP2GT4C?
Additional datasheets, footprints and schematics for CAT34TS02VP2GT4C are listed on our Part Details page. You can also find images and similar parts to CAT34TS02VP2GT4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT34TS02VP2GT4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT34TS02VP2GT4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT34TS02VP2GT4C fall under?
The CAT34TS02VP2GT4C is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to CAT34TS02VP2GT4C when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT34TS02VP2GT4C you can contact the distributor directly for product support, shipping queries etc.
Is the CAT34TS02VP2GT4C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT34TS02VP2GT4C have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for CAT34TS02VP2GT4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT34TS02VP2GT4C often in real-time on the comparison pages.
What if I can't find stock of CAT34TS02VP2GT4C?
You can fill out our help required form which you can use to request a quote for CAT34TS02VP2GT4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.