Status: | Active |
---|---|
Series: | CAT3224 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.65
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2 channels at 2.0 A each in Flash mode |
2 channels at 200 mA each in Torch mode |
Adjustable charge current limit, up to 1000 mA |
Dual-mode 1x/2x charge pump |
Dual-cell supercapacitor balancing |
Zero current shutdown mode |
Description | CAT3224 |
---|---|
Compliance | Pb-free Halide free |
Topology | Charge Pump |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VO Max (V) | 5.5 |
IO Max (mA) | 4000 |
fSW Typ (kHz) | 800 |
Package Type | TQFN-16 |
LED DRVR 2Segment 1.8V/2.5V/3.3V 16-Pin TQFN T/R | Avnet Asia |
Led Driver, Charge Pump, 2-Channel/Reel |Onsemi CAT3224HV3-GT2 | Newark Electronics |
CAT3224 Series 2 A 5.5 V 800 kHz SMT 2-Channel Flash LED Driver - TQFN-16 | Future Electronics |
LED DRIVER, 2-CH, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a CAT3224HV3-GT2?
Additional datasheets, footprints and schematics for CAT3224HV3-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT3224HV3-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3224HV3-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3224HV3-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3224HV3-GT2 fall under?
The CAT3224HV3-GT2 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT3224HV3-GT2 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3224HV3-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3224HV3-GT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT3224HV3-GT2 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CAT3224HV3-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3224HV3-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT3224HV3-GT2?
You can fill out our help required form which you can use to request a quote for CAT3224HV3-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.