Status: | Unknown |
---|---|
Series: | 2Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial I2C |
EEPROM, 2KBIT, I2C, 400KHZ, TDFN-8 | Farnell |
Eeprom, 2Kbit, I2C, 400Khz, Tdfn-8 |Onsemi CAT24C02VP2IGT3A | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT24C02VP2IGT3A?
Additional datasheets, footprints and schematics for CAT24C02VP2IGT3A are listed on our Part Details page. You can also find images and similar parts to CAT24C02VP2IGT3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C02VP2IGT3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C02VP2IGT3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C02VP2IGT3A fall under?
The CAT24C02VP2IGT3A is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT24C02VP2IGT3A when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C02VP2IGT3A you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C02VP2IGT3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT24C02VP2IGT3A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CAT24C02VP2IGT3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C02VP2IGT3A often in real-time on the comparison pages.
What if I can't find stock of CAT24C02VP2IGT3A?
You can fill out our help required form which you can use to request a quote for CAT24C02VP2IGT3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.