Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-150-0330 |
Plating Material | Tin/Silver |
---|---|
Color | Blue |
Splice Material | Tin-Plated Copper |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | 22AWG, .34mm², 779 – 2680CMA |
Overall Length | 4.25in, 108mm |
Product Type | SolderShield Splice Kit |
Wire/Cable Type | Multi-Conductor |
Sealable | Yes |
Insulated | Yes |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-150-0330 |Raychem Te Connectivity CA3119-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
SolderShield Splice Kit, 22AWG, Sealable, .34mm wire size, D-150-0330 | TE Connectivity CA3119-000 | RS Americas |
Solder Sleeves & Shield Tubing D-150-0330 | Sager |
Where can I find additional details, specifications and documents for a CA3119-000?
Additional datasheets, footprints and schematics for CA3119-000 are listed on our Part Details page. You can also find images and similar parts to CA3119-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3119-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3119-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3119-000 fall under?
The CA3119-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CA3119-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3119-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3119-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3119-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for CA3119-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3119-000 often in real-time on the comparison pages.
What if I can't find stock of CA3119-000?
You can fill out our help required form which you can use to request a quote for CA3119-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.