Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA1421-000 |
Prices starting from US$24.40
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$24.40
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Main Wires (Max) | 1 |
Sleeve Length | 250mm, 10in |
Cross-Section Range | #2 – 500AWG/kcmil |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Application Type | Inline |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
UV-Stabilized | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Installation Instruction | English |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Standard Pack | 12 |
Shelf Life | Unlimited |
Cable Seal | Gel |
Technology | Cold Applied |
Closing Method | Snap |
Product Family | GelWrap |
Product Type | LV GelWrap |
Filler | PowerGel |
Component Design | PowerGel Sealing Gel |
Environmental Resistance | Yes |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Where can I find additional details, specifications and documents for a CA1421-000?
Additional datasheets, footprints and schematics for CA1421-000 are listed on our Part Details page. You can also find images and similar parts to CA1421-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA1421-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA1421-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA1421-000 fall under?
The CA1421-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CA1421-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA1421-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA1421-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA1421-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CA1421-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA1421-000 often in real-time on the comparison pages.
What if I can't find stock of CA1421-000?
You can fill out our help required form which you can use to request a quote for CA1421-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.