Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
23,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
26,464
in stock
|
Buy Now | |
element14
from US$0.15
|
26,464
in stock
|
Buy Now | |
Farnell
from US$0.14
|
26,464
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5V |
Lead Spacing | 10mm |
Voltage Rating | 400VAC |
Ceramic Disc & Plate Capacitor, 900 Series, 0.01 - F, - 20%, Y5V, 400 Vac, Radial Leaded Rohs Compliant: Yes |Kemet C981U103MZVDBA7317 | Newark Electronics |
CAP, 0.01µF, 400VAC, 20%, Y5V | element14 |
Cap Disc Safety X1/Y2 300Vac 10nF 10mm | RS |
Ceramic Suppression Capacitor, 0.01 uF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
10nF 300 V ac Ceramic Single Layer Capacitor, Y5V Dielectric C900 Series | KEMET C981U103MZVDBA7317 | RS Americas |
KF10nF X1-440 Y2-300Vac RM10 | Rutronik |
Ceramic Suppression Capacitor, 0.01 uF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C981U103MZVDBA7317?
Additional datasheets, footprints and schematics for C981U103MZVDBA7317 are listed on our Part Details page. You can also find images and similar parts to C981U103MZVDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C981U103MZVDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C981U103MZVDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C981U103MZVDBA7317 fall under?
The C981U103MZVDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C981U103MZVDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C981U103MZVDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C981U103MZVDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C981U103MZVDBA7317 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for C981U103MZVDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C981U103MZVDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C981U103MZVDBA7317?
You can fill out our help required form which you can use to request a quote for C981U103MZVDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.