Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Capacitance | 3300pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 400V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Cap, 3300Pf, 20% | Newark Electronics |
CAP, 3300PF, 20% | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 3300 pF, ± 20%, X1 / Y1, 400 Vac, 400 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C941U332MVVDAAWL45?
Additional datasheets, footprints and schematics for C941U332MVVDAAWL45 are listed on our Part Details page. You can also find images and similar parts to C941U332MVVDAAWL45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C941U332MVVDAAWL45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C941U332MVVDAAWL45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C941U332MVVDAAWL45 fall under?
The C941U332MVVDAAWL45 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C941U332MVVDAAWL45 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C941U332MVVDAAWL45 you can contact the distributor directly for product support, shipping queries etc.
Is the C941U332MVVDAAWL45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C941U332MVVDAAWL45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C941U332MVVDAAWL45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C941U332MVVDAAWL45 often in real-time on the comparison pages.
What if I can't find stock of C941U332MVVDAAWL45?
You can fill out our help required form which you can use to request a quote for C941U332MVVDAAWL45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.