Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Prices starting from US$2.61
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 1.05kohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY, DPDT, 24VDC, 2A, THT | Farnell |
Low Signal Relays-PCB C93431=MT RELAY 550MW 24V | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Signal Relay, 24 VDC, DPDT, 2 A, MT2, Through Hole, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a C93431?
Additional datasheets, footprints and schematics for C93431 are listed on our Part Details page. You can also find images and similar parts to C93431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93431 fall under?
The C93431 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93431 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93431 you can contact the distributor directly for product support, shipping queries etc.
Is the C93431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93431 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for C93431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93431 often in real-time on the comparison pages.
What if I can't find stock of C93431?
You can fill out our help required form which you can use to request a quote for C93431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.