Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C69495-000,
9-1202143-2 |
Prices starting from US$3.98
Lead Color | Braid |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead Type | Braid |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 5.97mm, .235in |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Jacket Outside Diameter | 5.95mm, .234in |
Dielectric Outside Diameter (Max) | .234in, 5.95mm |
Overall Length | 19.1mm, .75in |
Pre-Installed Lead Wire Size | 640CMA |
Shield Outside Diameter (Min) | 3.3mm, .13in |
Government Qualified | No |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 200°C |
C69495-000 9-1202143-2 S200-4-01-100HN | Heilind Electronics |
Solder Sleeves&shield Tubing Shield Terminator |Raychem Te Connectivity C69495-000 | Newark Electronics |
Cable Accessories Solder Sleeve Cross-Linked Modified Fluoropolymer Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S200-4-01-100HN | Sager |
Where can I find additional details, specifications and documents for a C69495-000?
Additional datasheets, footprints and schematics for C69495-000 are listed on our Part Details page. You can also find images and similar parts to C69495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C69495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C69495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C69495-000 fall under?
The C69495-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C69495-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C69495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C69495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C69495-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for C69495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C69495-000 often in real-time on the comparison pages.
What if I can't find stock of C69495-000?
You can fill out our help required form which you can use to request a quote for C69495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.