Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C62250-000,
7-1201241-3 |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Keying | DD |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Shell Size | 25.4 [1.0] |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Shielded | No |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Product Type | Connector Kit |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors MTCPQKT1P2SGDD | Sager |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a C62250-000?
Additional datasheets, footprints and schematics for C62250-000 are listed on our Part Details page. You can also find images and similar parts to C62250-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C62250-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C62250-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C62250-000 fall under?
The C62250-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to C62250-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C62250-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C62250-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C62250-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for C62250-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C62250-000 often in real-time on the comparison pages.
What if I can't find stock of C62250-000?
You can fill out our help required form which you can use to request a quote for C62250-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.