Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C538733001,
3-1200852-9 |
Prices starting from US$17.13
Plating | Tin |
---|---|
Braid Material | Copper |
Weight (Nominal) | 65kg/km |
Length | 100m, 328.08ft |
DC Resistance (Nominal) | 3.23mΩ |
Braid Coverage | 93% |
Packaging Method | Reel |
Packaging Quantity | 100 |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Spiral Wraps Sleeves Tubing&Conduit POWER CABLE | Rapid Electronics |
Sleeving Braid Copper 100m Bag | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-101-12.5(100) | Sager |
SHIELD - RAY-101-12.5(100) | Avnet Abacus |
Where can I find additional details, specifications and documents for a C538733001?
Additional datasheets, footprints and schematics for C538733001 are listed on our Part Details page. You can also find images and similar parts to C538733001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C538733001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C538733001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C538733001 fall under?
The C538733001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to C538733001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C538733001 you can contact the distributor directly for product support, shipping queries etc.
Is the C538733001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C538733001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for C538733001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C538733001 often in real-time on the comparison pages.
What if I can't find stock of C538733001?
You can fill out our help required form which you can use to request a quote for C538733001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.