Status: | Unknown |
---|---|
Series: | C4C Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
531
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
671
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
77
in stock
|
Buy Now | |
Richardson RFPD
from US$2.04
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.59
|
-
|
Buy Now | |
Farnell
from US$3.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 750VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4C Series |
Capacitor Case Style | Axial |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 750V |
Film Capacitors 3000volts 0.033uF 5% | Rapid Electronics |
C4C axial polyprop cap,33nF 3kV | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
0,033 3000V |Kemet C4CAYUC2330AA0J | Newark Electronics |
C4C 33nF Polypropylene Film Capacitor 3000 V dc +/-5%, Through Hole 20.5mm | KEMET C4CAYUC2330AA0J | RS Americas |
CAP, 0.033µF, 750VAC, 5%, PP, AXIAL | element14 |
Power Film Capacitor, 0.033 uF, 750 V, 3 kV, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4CAYUC2330AA0J?
Additional datasheets, footprints and schematics for C4CAYUC2330AA0J are listed on our Part Details page. You can also find images and similar parts to C4CAYUC2330AA0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4CAYUC2330AA0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4CAYUC2330AA0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4CAYUC2330AA0J fall under?
The C4CAYUC2330AA0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4CAYUC2330AA0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4CAYUC2330AA0J you can contact the distributor directly for product support, shipping queries etc.
Is the C4CAYUC2330AA0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4CAYUC2330AA0J have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Richardson RFPD and Newark Electronics have stock available or on a lead time for C4CAYUC2330AA0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4CAYUC2330AA0J often in real-time on the comparison pages.
What if I can't find stock of C4CAYUC2330AA0J?
You can fill out our help required form which you can use to request a quote for C4CAYUC2330AA0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.