Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 800V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Film Capacitors 800V 15uF LS=37.5mm 5% AEC-Q200 | Rapid Electronics |
Cap, 15Μf, 800V, 5%, Pp, Radial | Newark Electronics |
Power Film Capacitor, 15 uF, 800 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 15 uF, 5%, 800 | KEMET C4AQIBW5150A3FJ | RS Americas |
CAP, 15µF, 800V, 5%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AQIBW5150A3FJ?
Additional datasheets, footprints and schematics for C4AQIBW5150A3FJ are listed on our Part Details page. You can also find images and similar parts to C4AQIBW5150A3FJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQIBW5150A3FJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQIBW5150A3FJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQIBW5150A3FJ fall under?
The C4AQIBW5150A3FJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQIBW5150A3FJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQIBW5150A3FJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQIBW5150A3FJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQIBW5150A3FJ have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for C4AQIBW5150A3FJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQIBW5150A3FJ often in real-time on the comparison pages.
What if I can't find stock of C4AQIBW5150A3FJ?
You can fill out our help required form which you can use to request a quote for C4AQIBW5150A3FJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.