Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 310VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 4600UFV | Rapid Electronics |
Cap, Film, Aec-Q200, Pp, 6.8Uf, 310V, Rad | Newark Electronics |
Power Film Capacitor, 6.8 uF, 310 V, 630 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Film Capacitors 310V 6.8uF LS=37.5mm 10% AEC-Q200 | KEMET C4AF9BW4680A3FK | RS Americas |
CAP, 6.8µF, 310VAC, 10%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AF9BW4680A3FK?
Additional datasheets, footprints and schematics for C4AF9BW4680A3FK are listed on our Part Details page. You can also find images and similar parts to C4AF9BW4680A3FK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF9BW4680A3FK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF9BW4680A3FK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF9BW4680A3FK fall under?
The C4AF9BW4680A3FK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF9BW4680A3FK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF9BW4680A3FK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF9BW4680A3FK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AF9BW4680A3FK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for C4AF9BW4680A3FK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF9BW4680A3FK often in real-time on the comparison pages.
What if I can't find stock of C4AF9BW4680A3FK?
You can fill out our help required form which you can use to request a quote for C4AF9BW4680A3FK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.