Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 310VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 4.10UFV | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, 1.5Μf, 310Vac, 10%, Pp, Radial | Newark Electronics |
Power Film Capacitor, 1.5 uF, 310 V, 630 V, ± 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Film Capacitors 310V 1.5uF LS=27.5mm 10% AEC-Q200 | KEMET C4AF9BU4150A1XK | RS Americas |
CAP, 1.5µF, 310VAC, 10%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AF9BU4150A1XK?
Additional datasheets, footprints and schematics for C4AF9BU4150A1XK are listed on our Part Details page. You can also find images and similar parts to C4AF9BU4150A1XK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF9BU4150A1XK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF9BU4150A1XK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF9BU4150A1XK fall under?
The C4AF9BU4150A1XK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF9BU4150A1XK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF9BU4150A1XK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF9BU4150A1XK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AF9BU4150A1XK have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C4AF9BU4150A1XK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF9BU4150A1XK often in real-time on the comparison pages.
What if I can't find stock of C4AF9BU4150A1XK?
You can fill out our help required form which you can use to request a quote for C4AF9BU4150A1XK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.