Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C49110-000,
3-1202104-5 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Adapter Entry Size | 12 |
Material | Aluminum |
TE Adapter Code | 40 |
Color | Olive Drab |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | F, 19 |
Adapter Angle | 00 |
Termination Device Type | Band Strap |
Style | Band Adapter |
Overbraid Termination | Band |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Bnx40Ab00-1612Ax |Raychem Te Connectivity C49110-000 | Newark Electronics |
Circular MIL Spec Backshells BNX40AB00-1612AX | Rapid Electronics |
TE Connectivity Connector Accessories Banding Backshell Size 17 ST Aluminum Alloy Cadmium Finish Olive Drab | Distrelec |
Connector Accessories Banding Backshell Size 17 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Where can I find additional details, specifications and documents for a C49110-000?
Additional datasheets, footprints and schematics for C49110-000 are listed on our Part Details page. You can also find images and similar parts to C49110-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C49110-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C49110-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C49110-000 fall under?
The C49110-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C49110-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C49110-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C49110-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C49110-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for C49110-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C49110-000 often in real-time on the comparison pages.
What if I can't find stock of C49110-000?
You can fill out our help required form which you can use to request a quote for C49110-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.