Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C454623001,
9-1201248-6 |
Conductor Material | Bare Copper |
---|---|
Insulation Material | Radiation-Crosslinked Polyalkene |
Wire Color | BK |
Number of Strands | 90 |
Number of Conductors | 1 |
Conductor Diameter | .157in, 4mm |
Wire Diameter | 5.75mm, .226in |
Wire Size | 10mm² |
Voltage Rating | 50VAC |
Packaging Quantity | 1000m |
Packaging Method | Reel |
Cable Type | Power |
Operating Temperature Range | -40 – 150°C |
Cable 1Conductor 10mm2 Bare Copper Black 50V | Avnet America |
Multi-Conductor Cables ACW0219-10.00-0(S155) | Sager |
Where can I find additional details, specifications and documents for a C454623001?
Additional datasheets, footprints and schematics for C454623001 are listed on our Part Details page. You can also find images and similar parts to C454623001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C454623001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C454623001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C454623001 fall under?
The C454623001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to C454623001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C454623001 you can contact the distributor directly for product support, shipping queries etc.
Is the C454623001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C454623001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C454623001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C454623001 often in real-time on the comparison pages.
What if I can't find stock of C454623001?
You can fill out our help required form which you can use to request a quote for C454623001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.