C410C102J5G5TA7200 Capacitors by KEMET

CAP 1000PF 50V 5% C0G/NP0

Status: Unknown
Series: Aximax 400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 50V
Product Range Aximax 400 Series
Capacitance Tolerance ± 5%
Capacitor Terminals Axial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 1000PF, 50V, 5%, C0G/NP0 | Farnell
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C410C102J5G5TA7200?

Additional datasheets, footprints and schematics for C410C102J5G5TA7200 are listed on our Part Details page. You can also find images and similar parts to C410C102J5G5TA7200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C410C102J5G5TA7200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C410C102J5G5TA7200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C410C102J5G5TA7200 fall under?

The C410C102J5G5TA7200 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C410C102J5G5TA7200 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C410C102J5G5TA7200 you can contact the distributor directly for product support, shipping queries etc.

Is the C410C102J5G5TA7200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C410C102J5G5TA7200 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for C410C102J5G5TA7200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C410C102J5G5TA7200 often in real-time on the comparison pages.

What if I can't find stock of C410C102J5G5TA7200?

You can fill out our help required form which you can use to request a quote for C410C102J5G5TA7200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay