Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C40016-000,
9-1202153-9 |
Jacket Color | White, White |
---|---|
Wire Color | Blue, White |
Shield Material | Tin-Plated Copper |
Conductor Material | Tin-Coated Copper |
Cable Shield Size | 38AWG |
Number of Conductors | 2 |
Wire Diameter | 1.16mm, .0456in |
Wire Size | 22AWG |
Overall Outside Diameter | .154in, 3.91mm |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Style | Round Braided Shielded & Jacketed |
Operating Temperature Range | -65 – 150°C |
55 CABLE | Avnet America |
Multi-Conductor Cables 55PC6000-22-6/9-9-9 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a C40016-000?
Additional datasheets, footprints and schematics for C40016-000 are listed on our Part Details page. You can also find images and similar parts to C40016-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C40016-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C40016-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C40016-000 fall under?
The C40016-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to C40016-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C40016-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C40016-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C40016-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C40016-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C40016-000 often in real-time on the comparison pages.
What if I can't find stock of C40016-000?
You can fill out our help required form which you can use to request a quote for C40016-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.