Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C39738-000,
4-1202128-7 |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Recovered Inside Diameter (Max) | .138in, 3.5mm |
Recovered Wall Thickness (Nominal) | .56mm, .022in |
Expanded Inside Diameter (Min) | .287in, 7.3mm |
Product Source | US, UK |
Packaging Method | Spool |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -30 – 125°C |
Flammability | Highly Flame-Resistant |
Fluid Resistance | None |
Heat Shrink Tubing 2:1 Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V2-7.0-0-SP | Sager |
Where can I find additional details, specifications and documents for a C39738-000?
Additional datasheets, footprints and schematics for C39738-000 are listed on our Part Details page. You can also find images and similar parts to C39738-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C39738-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C39738-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C39738-000 fall under?
The C39738-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C39738-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C39738-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C39738-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C39738-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C39738-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C39738-000 often in real-time on the comparison pages.
What if I can't find stock of C39738-000?
You can fill out our help required form which you can use to request a quote for C39738-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.