Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
240
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
7
in stock
|
Buy Now | |
element14
from US$0.46
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MLCC-Leaded 50V 1000pF C0G 1% LS=5.08mm | Rapid Electronics |
KEMET MLCC 50V 1% C0G TC 1nF THT | Distrelec |
Cap, 1000Pf, 50V, 1%, C0G/Np0 | Newark Electronics |
CAP, 1000PF, 50V, 1%, C0G/NP0 | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 1%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 1%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C322C102F5G5TA?
Additional datasheets, footprints and schematics for C322C102F5G5TA are listed on our Part Details page. You can also find images and similar parts to C322C102F5G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C322C102F5G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C322C102F5G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C322C102F5G5TA fall under?
The C322C102F5G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C322C102F5G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C322C102F5G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C322C102F5G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C322C102F5G5TA have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for C322C102F5G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C322C102F5G5TA often in real-time on the comparison pages.
What if I can't find stock of C322C102F5G5TA?
You can fill out our help required form which you can use to request a quote for C322C102F5G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.