Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
430
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MLC Capacitor 220nF 63V Z5U P2,54 | Schukat Electronic |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
KV 220nF 50V 20% RM2,5 Z5U | Rutronik |
.220Uf 50.0V Rohs Compliant: Yes |Kemet C320C224M5U5TA | Newark Electronics |
MLCC - Leaded 50V 0.22uF Z5U 20% LS=2.54mm | Rapid Electronics |
C320 C 220nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | KEMET C320C224M5U5TA | RS Americas |
CAP, 0.22µF, 50V, 20%, Z5U | element14 |
KEMET Multilayer Ceramic Capacitors MLCC - Leaded 50V 220nF Z5U 20% LS%3D2.54mm | Distrelec |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C320C224M5U5TA?
Additional datasheets, footprints and schematics for C320C224M5U5TA are listed on our Part Details page. You can also find images and similar parts to C320C224M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C224M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C224M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C224M5U5TA fall under?
The C320C224M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C320C224M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C224M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C320C224M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320C224M5U5TA have stock available?
Authorised distributors including Schukat Electronic, Avnet America, Rutronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for C320C224M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C224M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C320C224M5U5TA?
You can fill out our help required form which you can use to request a quote for C320C224M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.