Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,365
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,313
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
966
in stock
|
Buy Now | |
element14
from US$0.11
|
860
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MLCC - Leaded 100V 1000pF C0G 5% LS=2.54mm | Rapid Electronics |
Ceramic Capacitor 1000Pf 100V, C0G, 5%, Radial | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor, 1nF, 100V, 5% | Distrelec |
C320 C 1nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, C0G Dielec, +/-5% | KEMET C320C102J1G5TA | RS Americas |
CAP, 1000PF, 100V, 5%, C0G/NP0 | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C320C102J1G5TA?
Additional datasheets, footprints and schematics for C320C102J1G5TA are listed on our Part Details page. You can also find images and similar parts to C320C102J1G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C102J1G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C102J1G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C102J1G5TA fall under?
The C320C102J1G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C320C102J1G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C102J1G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C320C102J1G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320C102J1G5TA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for C320C102J1G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C102J1G5TA often in real-time on the comparison pages.
What if I can't find stock of C320C102J1G5TA?
You can fill out our help required form which you can use to request a quote for C320C102J1G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.