Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
4,210
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
8,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,210
in stock
|
Buy Now | |
element14
from US$0.10
|
4,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,425
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
2,017
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Ceramic Capacitor, 1nF, 100V, 5% | Distrelec |
Multilayer Ceramic Capacitor, Gold Max, C317 Series, 1000 Pf, 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kemet C317C102J1G5TA | Newark Electronics |
CAP, 1000PF, 100V, 5%, C0G/NP0 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor, Ceramic, Cap 1000pF, Tol 5%, Radial, 100V | KEMET C317C102J1G5TA | RS Americas |
1000PF 100V 5% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C317C102J1G5TA?
Additional datasheets, footprints and schematics for C317C102J1G5TA are listed on our Part Details page. You can also find images and similar parts to C317C102J1G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C317C102J1G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C317C102J1G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C317C102J1G5TA fall under?
The C317C102J1G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C317C102J1G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C317C102J1G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C317C102J1G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C317C102J1G5TA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C317C102J1G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C317C102J1G5TA often in real-time on the comparison pages.
What if I can't find stock of C317C102J1G5TA?
You can fill out our help required form which you can use to request a quote for C317C102J1G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.