Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
220
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
6,700
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,600
in stock
|
Buy Now | |
element14
from US$0.08
|
1,600
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 3.81mm |
External Length / Height | 5.33mm |
External Width | 0.1mm |
Height | 5.33mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
MLC Capacitor 22nF 50/63V X7R P2,54 | Schukat Electronic |
315 C 22nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | KEMET C315C223K5R5TA | RS Americas |
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 0.022 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kemet C315C223K5R5TA | Newark Electronics |
CAP, 0.022µF, 50V, 10%, X7R | element14 |
Capacitor Ceramic Radial 22nF X7R | RS |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
.022UF 50V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C315C223K5R5TA?
Additional datasheets, footprints and schematics for C315C223K5R5TA are listed on our Part Details page. You can also find images and similar parts to C315C223K5R5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C223K5R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C223K5R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C223K5R5TA fall under?
The C315C223K5R5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C315C223K5R5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C223K5R5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C315C223K5R5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C315C223K5R5TA have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for C315C223K5R5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C223K5R5TA often in real-time on the comparison pages.
What if I can't find stock of C315C223K5R5TA?
You can fill out our help required form which you can use to request a quote for C315C223K5R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.