Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,049
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,423
in stock
|
Buy Now | |
element14
from US$0.07
|
2,423
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,423
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0340
|
750
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
392
in stock
|
Buy Now | |
Rutronik
from US$0.0403
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 3.81mm |
External Length / Height | 5.33mm |
External Width | 0.1mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
MLC Capacitor 2,2nF 100V X7R P2,54 | Schukat Electronic |
Radial X7R ceramic cap,2.2nF 100V 2.5mm | RS |
Multilayer Ceramic Capacitor, Gold Max, C315 Series, 2200 Pf, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kemet C315C222K1R5TA | Newark Electronics |
CAP, 2200PF, 100V, 10%, X7R | element14 |
Capacitor, Ceramic, Cap 2200pF, Tol 10%, Radial, 100V | KEMET C315C222K1R5TA | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor, 2.2nF, 100V, 10% | Distrelec |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C315C222K1R5TA?
Additional datasheets, footprints and schematics for C315C222K1R5TA are listed on our Part Details page. You can also find images and similar parts to C315C222K1R5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C222K1R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C222K1R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C222K1R5TA fall under?
The C315C222K1R5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C315C222K1R5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C222K1R5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C315C222K1R5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C315C222K1R5TA have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C315C222K1R5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C222K1R5TA often in real-time on the comparison pages.
What if I can't find stock of C315C222K1R5TA?
You can fill out our help required form which you can use to request a quote for C315C222K1R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.