Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLT-42D/3XOH4-L12 |
No distributors results available
Number of Cores | 3 |
---|---|
Mechanical Lug Included (M16, Conductor) | No |
Mechanical Lug Included (M12, Conductor) | Yes |
Cross-Section Range | 50 – 120mm² |
Voltage Class | ≤ 42kV |
Design Specification | GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 |
Application Type | Outdoor |
Installation Instruction | Russian |
Product Availability | Russia, CIS |
Cable Shield Style | Wire Copper |
Technology | Heat Shrink |
Insulation | Plastic (XLPE) |
Termination Length | 1200mm |
Where can I find additional details, specifications and documents for a C29795-064?
Additional datasheets, footprints and schematics for C29795-064 are listed on our Part Details page. You can also find images and similar parts to C29795-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C29795-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C29795-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C29795-064 fall under?
The C29795-064 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to C29795-064 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C29795-064 you can contact the distributor directly for product support, shipping queries etc.
Is the C29795-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C29795-064 have stock available?
There is no stock from authorised distributors for C29795-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C29795-064 often in real-time on the comparison pages.
What if I can't find stock of C29795-064?
You can fill out our help required form which you can use to request a quote for C29795-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.