Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
.22UF 630V 10% 2220 | TTI Europe |
Cap, 0.22Μf, 630V, 10%, X7R, 2220 | Newark Electronics |
CAP, 0.22µF, 630V, 10%, X7R, 2220 | element14 |
Where can I find additional details, specifications and documents for a C2220X224KBRACTU?
Additional datasheets, footprints and schematics for C2220X224KBRACTU are listed on our Part Details page. You can also find images and similar parts to C2220X224KBRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220X224KBRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X224KBRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220X224KBRACTU fall under?
The C2220X224KBRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220X224KBRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X224KBRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220X224KBRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220X224KBRACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for C2220X224KBRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220X224KBRACTU often in real-time on the comparison pages.
What if I can't find stock of C2220X224KBRACTU?
You can fill out our help required form which you can use to request a quote for C2220X224KBRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.