Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
200
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
3,011
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
200
in stock
|
Buy Now | |
element14
from US$3.24
|
200
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
TTI Europe
from US$2.65
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor, Ceramic, Cap 47 uF, Tol 20%, 25 VDC, SMT, 2220, X7R, Double Stack | KEMET C2220C476M3R2C7186 | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 47Μf, 25V, 20%, X7R, 2220 | Newark Electronics |
CAP, 47µF, 25V, 20%, X7R, 2220 | element14 |
KEMET Ceramic Capacitor 47uF, 25VDC, 2220, ± | Distrelec |
Stacked Multilayer Ceramic Capacitor, 47 uF, 25 V, � 20%, X7R, 2220 [5650 Metric], 5 mm Stack Height | Avnet Abacus |
Stacked Multilayer Ceramic Capacitor, 47 uF, 25 V, ± 20%, X7R, 2220 [5650 Metric], 5 mm Stack Height | Avnet America |
47UF 25V 20% 2220 | TTI Europe |
Where can I find additional details, specifications and documents for a C2220C476M3R2C7186?
Additional datasheets, footprints and schematics for C2220C476M3R2C7186 are listed on our Part Details page. You can also find images and similar parts to C2220C476M3R2C7186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220C476M3R2C7186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C476M3R2C7186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220C476M3R2C7186 fall under?
The C2220C476M3R2C7186 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220C476M3R2C7186 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C476M3R2C7186 you can contact the distributor directly for product support, shipping queries etc.
Is the C2220C476M3R2C7186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220C476M3R2C7186 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for C2220C476M3R2C7186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220C476M3R2C7186 often in real-time on the comparison pages.
What if I can't find stock of C2220C476M3R2C7186?
You can fill out our help required form which you can use to request a quote for C2220C476M3R2C7186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.