Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C16404-000,
2-1200741-4 |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material Systems Code | 10 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .016in, .4mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | .58mm, .023in |
Expanded Inside Diameter (Min) | .056in, 1.43mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Mini Spool, Spool |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -55 – 135°C |
Versafit-Mini-Spl-3/64-Bk |Raychem Te Connectivity C16404-000 | Newark Electronics |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-3/64-BK | TE Connectivity C16404-000 | RS Americas |
Heat Shrink Tubing & Sleeves 3/64 100' MIN-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a C16404-000?
Additional datasheets, footprints and schematics for C16404-000 are listed on our Part Details page. You can also find images and similar parts to C16404-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C16404-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16404-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C16404-000 fall under?
The C16404-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C16404-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C16404-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C16404-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C16404-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for C16404-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C16404-000 often in real-time on the comparison pages.
What if I can't find stock of C16404-000?
You can fill out our help required form which you can use to request a quote for C16404-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.