Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-200(B6)-DE,
1201969-2 |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Main Wires (Max) | 1 |
Cable Cross-Section (Max) (Main) | 240mm² |
Cable Diameter (Min) (Main) | 10mm |
Sleeve Length | 200mm |
Cable Diameter (Max) (Main) | 33mm |
Cable Cross-Section (Min) (Main) | 16mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393, ANSI C119.1 |
Halogen Free | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Emission Free | Yes |
Low Smoke Emission | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | No |
Product Use | Outdoor, Overhead & Direct Buried |
Other Colors Available | No |
Packaging Method | Bag |
Standard Pack | 6 |
Packaging Quantity | B6 |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 6 |
Product Availability | EMEA |
Adhesive Coating | Silicone Gel |
Cable Seal | Gel |
Strain Relief | No |
Product Type | LV GelWrap |
Component Design | PowerGel Sealing Gel |
Case Seal | Gel |
Closing Method | Snap |
Filler | PowerGel |
Technology | Cold Shrink, Cold Applied |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Where can I find additional details, specifications and documents for a C16223-000?
Additional datasheets, footprints and schematics for C16223-000 are listed on our Part Details page. You can also find images and similar parts to C16223-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C16223-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16223-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C16223-000 fall under?
The C16223-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to C16223-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C16223-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C16223-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C16223-000 have stock available?
There is no stock from authorised distributors for C16223-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C16223-000 often in real-time on the comparison pages.
What if I can't find stock of C16223-000?
You can fill out our help required form which you can use to request a quote for C16223-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.