Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.40
Resistance | 15ohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 15R, 5%, 14W, Axial, Wirewound | Newark Electronics |
RES, 15R, 5%, 14W, AXIAL, WIREWOUND | element14 |
C14 15R 5% (LOOSE) Resistance Value: 15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 15 Ω Wire Wound Power Resistor 5 % | Part Number: C1415RJL | Internal Number: 1-1623774-9 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Vitreous Wirewound Resistor, 15R 14W | RS |
C14 Series Axial Wirewound Resistor 15Ohms +/-5% 14W +/-90ppm/degC | TE Connectivity C1415RJL | RS Americas |
Where can I find additional details, specifications and documents for a C1415RJL?
Additional datasheets, footprints and schematics for C1415RJL are listed on our Part Details page. You can also find images and similar parts to C1415RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1415RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1415RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1415RJL fall under?
The C1415RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1415RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1415RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1415RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1415RJL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for C1415RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1415RJL often in real-time on the comparison pages.
What if I can't find stock of C1415RJL?
You can fill out our help required form which you can use to request a quote for C1415RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.