Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C13653-000,
1-1202083-4 |
Lead Color | White/Blue |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | MIL-W-22759/32 |
Jacket Outside Diameter | 4.3mm, .169in |
Shield Outside Diameter (Min) | 2.15mm, .085in |
Overall Length | 16.5mm, .65in |
Pre-Installed Lead Wire Size | .61mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/2 |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Wire Temperature (Max) | 105°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing ST58-3-00 | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Solder Sleeves & Shield Tubing ST58-3-00 | Sager |
Where can I find additional details, specifications and documents for a C13653-000?
Additional datasheets, footprints and schematics for C13653-000 are listed on our Part Details page. You can also find images and similar parts to C13653-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13653-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13653-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13653-000 fall under?
The C13653-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C13653-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13653-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C13653-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C13653-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Sager have stock available or on a lead time for C13653-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13653-000 often in real-time on the comparison pages.
What if I can't find stock of C13653-000?
You can fill out our help required form which you can use to request a quote for C13653-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.