Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C13218-000,
8-1201132-1 |
Prices starting from US$0.86
Markers per Sleeve | 2 |
---|---|
Color | Yellow |
Shrink Ratio | 2:1 |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .375in, 9.5mm |
Recovered Inside Diameter | .187in, 4.7mm |
Compatible Cable Diameter | 5.5 – 8.1mm, .22 – .32in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-1K-9.5-50-S1-4 |Raychem Te Connectivity C13218-000 | Newark Electronics |
Cable Accessories Heat Shrink Sleeve Polyolefin Yellow | Avnet America |
HX-SCE-1K-9.5-50-S1-4 | TE Connectivity C13218-000 | RS Americas |
Wire Labels & Markers HX-SCE-1K-9.5-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a C13218-000?
Additional datasheets, footprints and schematics for C13218-000 are listed on our Part Details page. You can also find images and similar parts to C13218-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13218-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13218-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13218-000 fall under?
The C13218-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to C13218-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13218-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C13218-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C13218-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for C13218-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13218-000 often in real-time on the comparison pages.
What if I can't find stock of C13218-000?
You can fill out our help required form which you can use to request a quote for C13218-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.