C1210C474K5RAC7800 Capacitors by KEMET

CAP 0.47µF 50V 10% X7R 1210

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0277

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0307
152,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0277
20,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
16,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

.47UF 50V 10% 1210 | TTI Europe
KC 470nF 1210 10% 50V X7R | Rutronik
.470Uf 50.0V Rohs Compliant: Yes |Kemet C1210C474K5RAC7800 | Newark Electronics
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C474K5RAC7800?

Additional datasheets, footprints and schematics for C1210C474K5RAC7800 are listed on our Part Details page. You can also find images and similar parts to C1210C474K5RAC7800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C474K5RAC7800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C474K5RAC7800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C474K5RAC7800 fall under?

The C1210C474K5RAC7800 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C474K5RAC7800 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C474K5RAC7800 you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C474K5RAC7800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C474K5RAC7800 have stock available?

Authorised distributors including TTI Europe, Rutronik, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for C1210C474K5RAC7800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C474K5RAC7800 often in real-time on the comparison pages.

What if I can't find stock of C1210C474K5RAC7800?

You can fill out our help required form which you can use to request a quote for C1210C474K5RAC7800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay