Status: | Unknown |
---|---|
Series: | F Series FO-CAP |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
10,300
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
24,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,764
in stock
|
Buy Now | |
element14
from US$0.10
|
7,764
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,764
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
5,699
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | F Series FO-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
.1UF 100V 10% 1206 | TTI Europe |
KEMET Ceramic Capacitor 100nF, 100VDC, 1206, ± | Distrelec |
1206 X7R ceramic capacitor,100nF 100V | RS |
Multilayer Ceramic Capacitor, F Series, 0.1 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kemet C1206F104K1RACTU | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R, 1206 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitors MLCC - SMD/SMT 100V 0.1uF X7R 1206 10% | Rapid Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a C1206F104K1RACTU?
Additional datasheets, footprints and schematics for C1206F104K1RACTU are listed on our Part Details page. You can also find images and similar parts to C1206F104K1RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206F104K1RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206F104K1RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206F104K1RACTU fall under?
The C1206F104K1RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206F104K1RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206F104K1RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206F104K1RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206F104K1RACTU have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for C1206F104K1RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206F104K1RACTU often in real-time on the comparison pages.
What if I can't find stock of C1206F104K1RACTU?
You can fill out our help required form which you can use to request a quote for C1206F104K1RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.