Status: | Unknown |
---|---|
Series: | ESD Rated Series |
RoHS: | Unknown |
Prices starting from US$0.0293
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,900
in stock
|
Buy Now | |
Avnet Asia
from US$0.0469
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
23,800
in stock
|
Buy Now | |
element14
from US$0.07
|
23,800
in stock
|
Buy Now | |
Farnell
from US$0.07
|
23,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
1,050
in stock
|
Buy Now | |
Rutronik
from US$0.0326
|
-
|
Buy Now | |
Avnet America
from US$0.0481
|
-
|
Buy Now | |
TTI Europe
from US$0.0408
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD Rated Series |
MSL | - |
Multilayer Ceramic Capacitor, 0.1 uF, 250 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet Asia |
Cap, 0.1Îœf, 250V, 10%, X7R, 1206 | Newark Electronics |
CAP, 0.1µF, 250V, 10%, X7R, 1206 | element14 |
Ceramic Capacitor 1206 0.1uF 250V X7R | RS |
KC100nF120610%250VX7RAECQESD25KV | Rutronik |
.1UF 250V 10% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 250 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1206C104KARECAUTO?
Additional datasheets, footprints and schematics for C1206C104KARECAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C104KARECAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C104KARECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C104KARECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C104KARECAUTO fall under?
The C1206C104KARECAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206C104KARECAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C104KARECAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C104KARECAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C104KARECAUTO have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C1206C104KARECAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C104KARECAUTO often in real-time on the comparison pages.
What if I can't find stock of C1206C104KARECAUTO?
You can fill out our help required form which you can use to request a quote for C1206C104KARECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.