Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,500
in stock
|
Buy Now | |
element14
from US$0.13
|
690
in stock
|
Buy Now | |
Farnell
from US$0.13
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2700pF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC-SMD/SMT 630V 2700pF C0G 0805 5% AEC-Q200 | Rapid Electronics |
KEMET MLCC 630V 5% C0G TC 2.7nF SMD 0805 | Distrelec |
Capacitor MLCC 0805 2.7nF 630V C0G | RS |
CAP, 2700PF, 630V, 5%, C0G/NP0, 0805 | element14 |
Cap, 2700Pf, 630V, 5%, C0G/Np0, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 2700 pF, 630 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
2700PF 630V 5% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 2700 pF, 630 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0805C272JBGACAUTO?
Additional datasheets, footprints and schematics for C0805C272JBGACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805C272JBGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C272JBGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C272JBGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C272JBGACAUTO fall under?
The C0805C272JBGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C272JBGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C272JBGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C272JBGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C272JBGACAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, element14 and Farnell have stock available or on a lead time for C0805C272JBGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C272JBGACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805C272JBGACAUTO?
You can fill out our help required form which you can use to request a quote for C0805C272JBGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.