Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0436
|
5,010
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0433
|
5,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
798
in stock
|
Buy Now | |
Avnet America
-
|
76,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X8R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC - SMD/SMT 25V 0.01uF X8R 0603 10% AEC-Q200 | Rapid Electronics |
KEMET MLCC 25V 10% X8R TC 10nF SMD 0603 | Distrelec |
CAP, 0.01µF, 25V, 10%, X8R, 0603 | element14 |
Cap, Mlcc, Aec-Q200, X8R, 0.01Uf, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 25 V, ± 10%, X8R, 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 25 V, � 10%, X8R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C103K3HACAUTO?
Additional datasheets, footprints and schematics for C0603C103K3HACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C103K3HACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C103K3HACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C103K3HACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C103K3HACAUTO fall under?
The C0603C103K3HACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C103K3HACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C103K3HACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C103K3HACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C103K3HACAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for C0603C103K3HACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C103K3HACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C103K3HACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C103K3HACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.