Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C04247N001,
2-1201168-9 |
Lead Plating Material | Silver |
---|---|
Lead Stranding | Stranded |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Un-insulated |
Expanded Inside Diameter (Min) | .235in, 5.95mm |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .235in, 5.95mm |
Pre-Installed Lead Wire Size | 475CMA, 24AWG, .24mm² |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Government Qualified | Yes |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing S02-04-W2-24-00-100CS2870 | Sager |
Where can I find additional details, specifications and documents for a C04247N001?
Additional datasheets, footprints and schematics for C04247N001 are listed on our Part Details page. You can also find images and similar parts to C04247N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C04247N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C04247N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C04247N001 fall under?
The C04247N001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C04247N001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C04247N001 you can contact the distributor directly for product support, shipping queries etc.
Is the C04247N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C04247N001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for C04247N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C04247N001 often in real-time on the comparison pages.
What if I can't find stock of C04247N001?
You can fill out our help required form which you can use to request a quote for C04247N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.