Status: | Unknown |
---|---|
Series: | BZX85C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | BZX85C Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Device Marking | BZX85-C4V7 |
Diode Type | Zener |
External Diameter | 2.6mm |
External Length / Height | 4.8mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Max | 1W |
Power Dissipation Ptot Max | 1W |
Test Current | 45mA |
Tolerance | 5% |
Zener Current | 45mA |
Zener Diode, 1W, 4.7V, Do-41 | Newark Electronics |
DIODE, ZENER, 4.7V, 1W, DO41 | Farnell |
Where can I find additional details, specifications and documents for a BZX85C4V7?
Additional datasheets, footprints and schematics for BZX85C4V7 are listed on our Part Details page. You can also find images and similar parts to BZX85C4V7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C4V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C4V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C4V7 fall under?
The BZX85C4V7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C4V7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C4V7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C4V7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C4V7 have stock available?
Authorised distributors including Newark Electronics, Micros, Farnell and element14 have stock available or on a lead time for BZX85C4V7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C4V7 often in real-time on the comparison pages.
What if I can't find stock of BZX85C4V7?
You can fill out our help required form which you can use to request a quote for BZX85C4V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.