Status: | Unknown |
---|---|
Series: | BZX84-Series |
RoHS: | Compliant |
Prices starting from US$0.0190
Silicon planar Zener diodes |
The Zener voltages are graded according to the international E24 standard. Standard Zener voltage tolerance is ± 5 %, indicated by the “C†in the ordering code. Replace “C†with “B†for ± 2 % tolerance. |
AEC-Q101 qualified available |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX84-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Zener, 4.3V, 0.3W, Sot-23-3 | Newark Electronics |
DIODE, ZENER, 4.3V, 0.3W, SOT-23-3 | element14 |
Diode Zener Single 4.3V 5% 300mW 3-Pin SOT-23 T/R | EBV Elektronik |
.3W 4.3V 5% SOT23 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZX84C4V3-E3-08?
Additional datasheets, footprints and schematics for BZX84C4V3-E3-08 are listed on our Part Details page. You can also find images and similar parts to BZX84C4V3-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C4V3-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C4V3-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C4V3-E3-08 fall under?
The BZX84C4V3-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C4V3-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C4V3-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C4V3-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BZX84C4V3-E3-08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for BZX84C4V3-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C4V3-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BZX84C4V3-E3-08?
You can fill out our help required form which you can use to request a quote for BZX84C4V3-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.