Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
1,800
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
13,572
in stock
|
Buy Now | |
element14
from US$0.0250
|
13,572
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0148
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
3.6V Zener diode,BZX84C3V6 250mW | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 300 mW |
Nom VZ (V) | 3.6 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 5.56 % |
IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.6V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 350mW |
Termination Type | Surface Mount Device |
Test Current | 20mA |
DIODES - ZENER - SINGLE | Farnell |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.6V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Zener Single Diode, 3.6 V, 350 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant: Yes |Diodes Inc. BZX84C3V6 | Newark Electronics |
DIODE, ZENER, 3.6V, 0.35W, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a BZX84-C3V6?
Additional datasheets, footprints and schematics for BZX84-C3V6 are listed on our Part Details page. You can also find images and similar parts to BZX84-C3V6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-C3V6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-C3V6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-C3V6 fall under?
The BZX84-C3V6 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-C3V6 when available in the Automotive Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-C3V6 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-C3V6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-C3V6 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for BZX84-C3V6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-C3V6 often in real-time on the comparison pages.
What if I can't find stock of BZX84-C3V6?
You can fill out our help required form which you can use to request a quote for BZX84-C3V6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.