Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0282
|
42,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
42,781
in stock
|
Buy Now | |
element14
from US$0.0308
|
42,781
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0188
|
3,280
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
2,989
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 300 mW |
Nom VZ (V) | 12 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 5.39 % |
IR (µA) | 0.1 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Zener |
External Depth | 2.3mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 350mW |
Power Dissipation Ptot Max | 350mW |
SMD Marking | Y2 |
Tape Width | 8mm |
Test Current | 5mA |
Tolerance | 5% |
Zener Current | 5mA |
12V 350MW 5% ZENER, DO35 | Farnell |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 0.3W, 12V, Sot-23 | Newark Electronics |
ZENER DIODE, 0.3W, 12V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BZX84-C12?
Additional datasheets, footprints and schematics for BZX84-C12 are listed on our Part Details page. You can also find images and similar parts to BZX84-C12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-C12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-C12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-C12 fall under?
The BZX84-C12 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-C12 when available in the Automotive Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-C12 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-C12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-C12 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for BZX84-C12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-C12 often in real-time on the comparison pages.
What if I can't find stock of BZX84-C12?
You can fill out our help required form which you can use to request a quote for BZX84-C12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.