Status: | Unknown |
---|---|
Series: | BZX55 Series |
RoHS: | Unknown |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0363
|
5,161
in stock
|
Buy Now | |
element14
from US$0.0375
|
65,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
64,100
in stock
|
Buy Now | |
Farnell
from US$0.0356
|
64,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0253
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0189
|
13,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.0148
|
9,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
-
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZX55 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 500mW |
DIODE, ZENER, 500MW, 5.1V, DO-35 | element14 |
Diode, Zener, 500Mw, 5.1V, Do-35 | Newark Electronics |
.5W 5.1V 5% DO35 Z-DIODE | TTI Europe |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 500mW 5.1V DO-35 | RS |
BZX55 Series 5.1 V 500 mW Axial Small Signal Zener Diode - DO-35 | Future Electronics |
Diode Zener Single 5.1V 6% 500mW 2-Pin DO-35 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BZX55C5V1-TAP?
Additional datasheets, footprints and schematics for BZX55C5V1-TAP are listed on our Part Details page. You can also find images and similar parts to BZX55C5V1-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX55C5V1-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX55C5V1-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX55C5V1-TAP fall under?
The BZX55C5V1-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX55C5V1-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX55C5V1-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX55C5V1-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX55C5V1-TAP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for BZX55C5V1-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX55C5V1-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX55C5V1-TAP?
You can fill out our help required form which you can use to request a quote for BZX55C5V1-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.