Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 776V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 5.7A |
Power Dissipation Pd | 1.7W |
Stand-off Voltage | 37V |
Termination Type | Axial Leaded |
Time Measured | 50ms |
Where can I find additional details, specifications and documents for a BZW06-37B?
Additional datasheets, footprints and schematics for BZW06-37B are listed on our Part Details page. You can also find images and similar parts to BZW06-37B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-37B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-37B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-37B fall under?
The BZW06-37B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW06-37B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-37B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-37B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW06-37B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, Avnet America and Farnell have stock available or on a lead time for BZW06-37B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-37B often in real-time on the comparison pages.
What if I can't find stock of BZW06-37B?
You can fill out our help required form which you can use to request a quote for BZW06-37B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.