Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,447
in stock
|
Buy Now | |
SOS electronic
from US$0.06
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
2,709
in stock
|
Buy Now | |
element14
from US$0.12
|
2,447
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
1,550
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 18V |
Breakdown Voltage Range | 17.1V to 18.9V |
Clamping Voltage @ 8/20µs Max | 32.5V |
Diode Type | Unidirectional TVS |
Peak Pulse Current IPP @ 10/1000µs | 24A |
Peak Pulse Current IPP @ 8/20µs | 123A |
Peak Pulse Current Ippm | 24A |
Power Dissipation Pd | 1.7W |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 32.5V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 17.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Breakover Voltage Min | 17.1V |
Capacitance Cd @ Vr Typ | 1600pF |
Clamping Voltage @ 8/20µs Max | 32.5V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 123A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 600W |
Reverse Leakage Current Max | 1µA |
Stand-off Voltage | 15.3V |
Test Current | 1mA |
Where can I find additional details, specifications and documents for a BZW06-15?
Additional datasheets, footprints and schematics for BZW06-15 are listed on our Part Details page. You can also find images and similar parts to BZW06-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-15 fall under?
The BZW06-15 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW06-15 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-15 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW06-15 have stock available?
Authorised distributors including SOS electronic, Distrelec, element14, Farnell and Schukat Electronic have stock available or on a lead time for BZW06-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-15 often in real-time on the comparison pages.
What if I can't find stock of BZW06-15?
You can fill out our help required form which you can use to request a quote for BZW06-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.